ASUS logo

ASUS M2A-VM HDMI Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111075
Info modified on:
30 Oct 2024, 13:06:06
Short summary description ASUS M2A-VM HDMI Socket AM2 ATX:

ASUS M2A-VM HDMI, AMD, Socket AM2, 8 GB, Non-ECC, 0, 1, 1024 MB

Long summary description ASUS M2A-VM HDMI Socket AM2 ATX:

ASUS M2A-VM HDMI. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. Maximum graphics card memory: 1024 MB. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC883

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.