ASUS logo

ASUS M2N-X Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84216
Info modified on:
30 Oct 2024, 13:07:47
Short summary description ASUS M2N-X Socket AM2 ATX:

ASUS M2N-X, AMD, Socket AM2, 4 GB, ECC & Non-ECC, ATX, ATX

Long summary description ASUS M2N-X Socket AM2 ATX:

ASUS M2N-X. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 4 GB, ECC сompatibility: ECC & Non-ECC. Motherboard form factor: ATX, Power source type: ATX, Compatible operating systems: Windows Vista/XP/2000. BIOS memory size: 32 Mbit. Width: 305 mm, Depth: 193 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.