ASUS logo

ASUS P5S800-VM LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174617
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P5S800-VM LGA 775 (Socket T) micro ATX:

ASUS P5S800-VM, Intel, LGA 775 (Socket T), 800 MHz, 2 GB, Realtek 10/100 Mbps Ethernet Controller, micro ATX

Long summary description ASUS P5S800-VM LGA 775 (Socket T) micro ATX:

ASUS P5S800-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 800 MHz. Maximum internal memory: 2 GB. Networking features: Realtek 10/100 Mbps Ethernet Controller. Motherboard form factor: micro ATX, Power source type: ATX. Dimensions (WxDxH): 245 x 245, Audio output: Realtek ALC655 6-channel CODEC, Graphics controller: SIS Real 256E Graphics

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.