ASUS logo

ASUS P5P800 LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93199
Info modified on:
04 Apr 2019, 05:24:05
Short summary description ASUS P5P800 LGA 775 (Socket T) ATX:

ASUS P5P800, Intel, LGA 775 (Socket T), 4 GB, 4 MB, Marvell 88E8001 Gigabit LAN Controller supporting 10/100/1000 BASE-T Ethernet Virtual Cable Tester..., ATX

Long summary description ASUS P5P800 LGA 775 (Socket T) ATX:

ASUS P5P800. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: Marvell 88E8001 Gigabit LAN Controller supporting 10/100/1000 BASE-T Ethernet Virtual Cable Tester.... Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe AI Booster Anti-virus software (OEM version) ASUS LiveUpdate Utility

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.