ASUS logo

ASUS Motherboard P5GD1-VM Intel S775 m-ATX LGA 775 (Socket T) micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85556
Info modified on:
18 Jan 2024, 17:34:31
Short summary description ASUS Motherboard P5GD1-VM Intel S775 m-ATX LGA 775 (Socket T) micro ATX:

ASUS Motherboard P5GD1-VM Intel S775 m-ATX, LGA 775 (Socket T), 800 MHz, 4 GB, Intel 10/100 LAN, micro ATX, ATX

Long summary description ASUS Motherboard P5GD1-VM Intel S775 m-ATX LGA 775 (Socket T) micro ATX:

ASUS Motherboard P5GD1-VM Intel S775 m-ATX. Processor socket: LGA 775 (Socket T), Processor system buses supported: 800 MHz. Maximum internal memory: 4 GB. Networking features: Intel 10/100 LAN. Motherboard form factor: micro ATX, Power source type: ATX. Dimensions (WxDxH): 245 x 245, Audio output: Realtek ALC 861

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.