location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Striker II Formula LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Striker II Formula
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MBB890-G0AAY00Z
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Striker II Formula LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - ATX 7.1 channels
  • - 4 Non-ECC Maximum internal memory: 8 GB
Long product name ASUS Striker II Formula LGA 775 (Socket T) ATX :
The long product name of ASUS Striker II Formula LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Striker II Formula
More>>>
ASUS Striker II Formula LGA 775 (Socket T) ATX:
The official description of ASUS Striker II Formula LGA 775 (Socket T) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Ultimate Gaming/Overclocking Platform
The Republic of Gamers consists only the best of the best. We offer the best hardware engineering, the fastest performance, the most innovating ideas, and we welcome the best gamers to join in. In the Republic of Gamers, mercy rules are only for the weak, and bragging rights means everything. We believe in making statements and we excel in competitions. If your character matches our trait, then join the elite club, make your presence felt, in the Republic of Gamers.

LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.

PCIe 2.0
Double Speed; Double Bandwidth This motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.

Dual-Channel DDR2 1066
To attain top performance, ASUS engineers have successfully unleashed the true potential of DDR2 memory. While in DDR2 1066 mode, ASUS´s exclusive technology offers a choice of FSB 1333 - providing great performance for 3D graphics and other memory demanding applications.

2-Phase DDR2
Special Memory power to release the true power of memory!
With the embedded 2-Phase DDR2, this motherboard allows users to reach higher memory frequencies and enjoy better performance. Compared with only one phase solutions, this motherboard ensures longer power component lifespans and higher overclockability due to cooler temperatures and better efficiency.

CPU Level Up
A Simple click for instant upgrade
Ever wish that you could have a more expansive CPU? Upgrade your CPU at no additional cost with ROG´s CPU Level Up! Simply pick the processor you wanted to OC to, and the motherboard will do the rest!
See the new CPU speed and enjoy that performance instantly. Overclocking is never as easy as this.

ASUS EPU
Enables the Most Energy Efficient Motherboard in the World
The ASUS EPU utilizes innovative technology to digitally monitor and finetune the CPU power supply with improved VR responses in heavy or light loadings.

Working together with AI Gear 3, it automatically provides power for higher performance or improves efficiency by 50% when the PC is running low intensity applications - helping you attain the best possible power efficiency and energy savings of up to 80.23% to help save the environment.

Extreme Tweaker
One stop performance tuning shop
Extreme Tweakers is the one stop shop to fine-tune your system to optimal performance. No matter if you´re looking for frequency adjustment, over-voltage options, or memory timing settings, they´re all here!

Voltiminder LED
Friendly reminder on the intentional madness
In the pursuit of extreme performance, overvoltage adjustment is critical but risky. Acting as the "red zone" of a tachometer, the Voltiminder LED displays the voltage status for CPU, NB, SB, and Memory in a intuitive color-coded fashion. The voltiminder LED allows quick voltage monitoring for overclockers.

COP EX
OC in confidence
The COP EX allows overclockers to increase chipset voltages without the worries of overheating. It can also be used to monitor and save an overheating GPU. The COP EX allows more freedom and less constraint for maximum performance achievement.

Loadline Calibration
Stable and optimal power for sustainable CPU overclock
Maintaining ample voltage support for the CPU is critical during overclocking. The Loadline Calibration ensures stable and optimal CPU voltage under heavy loading. It helps overclockers enjoy the motherboard´s ultimate OC capabilities and benchmark scores.

SupremeFX II
Listen with Absolute HD
SupremeFX II delivers an excellent high definition audio experience to the gamers of ROG. The SupremeFX II features unique audio innovations for gamers to spot enemes in 3D environment during game play. SupremeFX II also provides gamers a special tool to emphasize human voices in games to help make dialogues clearer and more audible.

External LCD Poster
Debug and read system problems with an new external look!
The new LCD Poster now posts critical POST information in an ever friendly and flexible external display. When system malfunction occurs, the LCD Poster automatically detects device failure and translates the errors on the LCD during POST. Unlike other competing 2 digit displays, users won´t need to read "gibberish" to find out what´s wrong.

Onboard Switch
No more shorting pins or moving jumpers
With an easy press during overclock, this exclusive onboard switch allows gamer to effortlessly fine-tune the performance without having to short the pins or moving jumpers!

ASUS Q-Connector
Make connections quick and accurate
The Q-Connector allows you to connect or disconnect chassis front panel cables in one easy step with one complete module. This unique adapter eliminates the trouble of plugging in one cable at a time, making connection quick and accurate.

3D Game: Company of Heroes - Opposing Fronts
Company of Heroes - Opposing Fronts is the next chapter in the groundbreaking real-time strategy franchise and with DirectX®10 support.This stand-alone game features two unique armies with full length campaigns. Players will experience fast-paced dynamic tactics like never before, in two of the most brutal World War II campaigns ever fought.

3DMark® 06 Advanced Edition
The Gamers´ Benchmark
3D benchmark application used by professionals around the world. The 3DMark06 is the latest version in the popular 3DMark series, including advanced SM2.0 and HDR/SM3.0 Shader graphics tests and now including single, multiple core and multiple processor CPU tests as part of the 3DMark score! The accurate performance and image quality diagnostic tool, designed for DirectX®9.0c, provides you with all the information you need to make all other competitors look bad.

Kaspersky® Anti-Virus
The best protection from viruses and spyware
Kaspersky® Anti-Virus Personal offers premium antivirus protection for individual users and home offices. It is based on advanced antivirus technologies. The product incorporates the Kaspersky® Anti-Virus engine, which is renowned for malicious program detection rates that are among the industry´s highest.

AI NOS™
Boost performance when you need it the most!
Applications such as 3D games and video editing demand a huge chunk of system resource. Inject "nitrous oxide" into your CPU! The patented AI NOS™ (Non-delay Overclocking System) technology intelligently detects system load and automatically boosts performance for the most demanding tasks. Unlike other dynamic overclocking techniques, AI NOS™ reacts much faster to satisfy your unending need for speeds .

ASUS O.C. Profile
Conveniently store or load multiple BIOS Settings
The motherboard features the ASUS O.C. Profile that allows users to conveniently store or load multiple BIOS settings. The BIOS settings can be stored in the CMOS or a separate file, giving users freedom to share and distribute their favorite overclocking settings

EZ Flash 2
Simply update BIOS from a USB flash disk before entering the OS
EZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.

C.P.R.(CPU Parameter Recall)
When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.

MyLogo3
Personalize your system with customizable boot logo
The ASUS MyLogo 3 is the new feature present in the motherboard that allows you to personalize and add style to your system with customizable and animated boot logos.

Stack Cool 2
Effective and zero-noise heat dissipation
Stack Cool 2 is a fan-less and zero-noise cooling solution offered exclusively by ASUS. It effectively transfers heat generated by the critical components to the other side of the specially designed PCB (printed circuit board) for effective heat dissipation.

Dual Gigabit LAN
The integrated dual Gigabit LAN design allows a PC to serve as a network gateway for managing traffic between two separate networks. This capability ensures rapid transfer of data from WAN to LAN without any added arbitration or latency.

IEEE 1394a interface
IEEE 1394a interface provides high speed digital interface for audio/video appliances such as digital television, digital video camcorders, storage peripherals & other PC portable devices.

High Definition Audio
Enjoy high-end sound system on your PC! The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions and multi-streaming technology that simultaneously sends different audio streams to different destinations. You can now talk to your partners on the headphone while playing a multi-channel network games. All of these are done on one computer.


Uses 100% All High-quality Conductive Polymer Capacitors
This motherboard uses all high-quality conductive polymer capacitors onboard for durability, improved lifespan, and enhanced thermal capacity.

GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

Short summary description ASUS Striker II Formula LGA 775 (Socket T) ATX:
This short summary of the ASUS Striker II Formula LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Striker II Formula, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 0+1, 5, JBOD, ATX, 7.1 channels

Long summary description ASUS Striker II Formula LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS Striker II Formula LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS Striker II Formula. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1, 5, JBOD. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 305 mm, Depth: 245 mm

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Non-ECC
Yes
Maximum internal memory *
8 GB
Storage controllers
RAID levels
0, 1, 0+1, 5, JBOD
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
6
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
3
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
6
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
2
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
1
S/PDIF out port
Yes
Digital audio optical out
1
Features
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
2 x PCIe 2.0 x16, 1 x PCIe x16, 2 x PCIe x1, 2 x PCI 2.2.
Weight & dimensions
Width
305 mm
Depth
245 mm
Packaging content
Drivers included
Yes
Bundled software
Company of Heroes: Opposing Fronts ASUS PC Probe II ASUS AI Suite Futuremark 3DMark 06 AE
Other features
Floppy disk drive connector
Yes
Manageability features
WOL @ PME,WOR @ PME, PXE
Special features
ASUS MyLogo 3 ASUS EZ Flash 2 ASUS CrashFree BIOS 2 ASUS Q-Connector ASUS Q-Fan 2
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 01:21:40
Uk has collected 23 expert reviews for ASUS Striker II Formula LGA 775 (Socket T) ATX and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2011-08-03 01:21:38
Asus has made the best of a bad job with the Striker II Formula as the nForce 780i SLI chipset is fundamentally flawed. Happily it seems that the 790i SLI chipset is due in the next few weeks so watch this space for a ‘new improved Striker III model...
0%
custompc.co.uk
Updated:
2011-08-03 01:21:38
Had the Striker II overclocked to incredible levels, it would still have struggled to impress. The stock speed scores are poor, the price is extremely high, and the board fails to be particularly exciting or innovative. Paying top dollar should buy you...
Bottom line Had the Striker II overclocked to incredible levels, it would still have struggled to impress. The stock speed scores are poor, the price is extremely high, and the board fails to be particularly exciting or innovative. Paying top dollar should buy you...
59%
overclockersclub.com
Updated:
2011-11-04 03:18:57
Everyone remembers the introduction of the 680i chipset based motherboards about this time last year. There were boards from many different manufacturers. Some met with success, others did not fare as well. There were many small issues that needed to...
Good Ability to run memory unlinked, Overcloking capabilities, SLI capable, Tri SLI capable (8800GTX and Ultra only), HD 8 Channel sound, EPU processor for energy savings, Accessory bundle...
Bad Northbridge heat, Price...
Bottom line Well, after playing with the Striker II Formula, it turns out that the 780i SLI chipset has its own issues, albeit very similar to the 680i SLI chipset it replaces. The 780i chipset is hot, not as in hot chick hot, but in thermal characteristics. Impl...
0%
digital-daily.com
Updated:
2011-08-03 01:21:38
Last year, the Striker model (nForce 680i SLI) was ASUS top-end model based on the NVIDIA chipset. Using the same PCB, the company released a couple more motherboards with similar specifications. At their capabilities, the boards were among the leader...
0%
anandtech.com
Updated:
2011-08-03 01:21:38
As SLI is only available on NVIDIA chipsets, users who are inclined to adopt multi-GPU systems are always intrigued to find out just what they can expect from NVIDIAs chipset when its teamed up with a couple of their midrange or top-end graphics card...
Bottom line Initial BIOS releases from ASUS were certainly a little rough around the edges, with each release completely changing how the board operates. The 1101 BIOS release is pretty much dead-on for dual-core CPU overclocking and general day-to-day use. Durin...
0%
hothardware.com
Updated:
2011-08-03 01:21:38
When ASUS unveiled their Republic of Gamers (ROG) series of products, they stated their mission clearly: "deliver the most innovative and best performing PC solutions to enhance the usage experience for power users". Theres a lot in that statement t...
Bottom line The performance of the ASUS Striker II Formula board was in line with the last 780i-based board we looked at. Thats not necessarily a bad thing, as it improved upon the numbers from a 680i board that we used for comparison, yet fell a few points shy...
0%
neoseeker.com
Updated:
2011-08-03 01:21:38
Three PCIe 16x slots for SLI enthusiasts! Asus designed the Striker II Formula to be part of its "Republic of Gamers" line of motherboards - desgined for gamers who want to overclock and run SLI graphics configurations. The board is choke full of featu...
Bottom line There are a lot of things to like about the Striker II Formula: Three PCIe x16 slots Excellent memory performance Working asynchronous memory speed design CMOS clear button on the back I/O panel Flexible BIOS settings for tweaking There are also some...
0%
elitebastards.com
Updated:
2011-08-03 01:21:39
At its core, the Striker II Formula offers exactly what anyone who has experience with previous offerings in ASUS Republic of Gamers series would expect - A solid and well thought out enthusiast-centric feature set with plenty of nice little touches...
0%
Bit-Tech.net
Updated:
2011-08-03 01:21:39
While the Republic of Gamer series is very popular for Asus, the original Striker Extreme is still the most popular of all sold to date, even despite its £200+ price tag at launch. The Striker II Formula hopes to follow in its tracks, although tha...
Bottom line Despite the fact it offers absolutely no extra performance and a few iffy bits, we really like this board and it offers good value for the genuine features it delivers. If you really want the latest SLI solution, the Striker II Formula should certainly...
80%
vr-zone.com
Updated:
2011-08-03 01:21:39
Feel The Force Half a decade ago, when you wanted a high performance system on the cheap, you would grab an nForce board with an AMD CPU. Those were the days when single-threaded computing was the only option (lets not call up SMP fans here). Not too...
Bottom line Stability & Functionality During the course of benchmarking, the Striker II Formula did not exhibit any quirks detrimental to system stability. That said, all the benchmarks ran normally without glitches. There was, however, a major issue regarding the...
0%
trustedreviews.com
Updated:
2011-08-03 01:21:39
The original Asus Striker Extreme used the nForce 680i SLI chipset so it seems fitting that the Striker II Formula uses the new Nvidia 780i SLI chipset. The main feature of 680i SLI was support for SLI with a full 16 lanes of the PCI Express bus for eac...
80%
overclock3d.net
Updated:
2011-08-03 01:21:39
& Specifications Back in August 2006, Asus unleashed their "Republic of Gamers" range of motherboards to the market. Designed to appeal to gamers and overclockers alike, the Nvidia 590 and 680i based "Crosshair" and "Striker Extreme" motherboards came...
Bottom line As we've come to expect from motherboards in Asus' "Republic of Gamers" series, the Striker II Formula has an excellent list of features combined with extreme yet uncomplicated looks. Right from the extensive range BIOS options and selectable voltages do...
83%
amdzone.com
Updated:
2011-08-03 01:21:39
For some time now Asus has tried to widen their market space targeting almost all possible markets with cheaper motherboards from AsRock to hitting the middle, high-end, and elite market space. The top of the line motherboards were released for the...
Bottom line Overall the Asus Striker II Formula is an excellent motherboard for overclockers and also for people who are looking for Penryn support in addition to SLI. This motherboard definitely goes above and beyond the norm in every single way with a multitude...
98%