Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5E-VM HDMI motherboard LGA 775 (Socket T) Micro ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5E-VM HDMI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MBB7H0-G0AAY00Z
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5822
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS P5E-VM HDMI motherboard LGA 775 (Socket T) Micro ATX :
The short editorial description of ASUS P5E-VM HDMI motherboard LGA 775 (Socket T) Micro ATX

P5E-VM HDMI
More>>>
ASUS P5E-VM HDMI motherboard LGA 775 (Socket T) Micro ATX:
The official marketing text of ASUS P5E-VM HDMI motherboard LGA 775 (Socket T) Micro ATX as supplied by the manufacturer

Enjoy Full HD 1080p Multimedia Home-Theater Entertainment

LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.

Intel® G35 Chipset
The Intel® G35 Express Chipset boosts your gaming and multimedia experience with the integrated graphics engine Intel® Graphics Media Accelerator X3500. It supports the latest 1333MHz FSB multi-core processors and platforms; and delivers breakthrough advances in 2D and 3D graphics and video capabilities. Featuring the Intel® Clear Video Technology, Enhanced Post-processing and Windows Vista compatibility, this chipset meets the changing display requirements of visually rich applications and provides smooth playback of High-Definition Videos, superb 3D effects and performance, crisp imaging, and accurate color control.

DDR2 800
DDR2 is the next generation memory technology to replace the current DDR. With the highest speed up to 800MHz, DDR2 memory provides great performance for 3D graphics and other memory demanding applications.

HDMI/DVI interface
High-Definition Multimedia Interface (HDMI) is a set of digital video standards that delivers multi-channel audio and uncompressed digital video for full HD 1080p visuals through through a single cable. Supporting HDCP copy protection such as HD DVD and Blu-ray Discs, HDMI provides you with the highest-quality home theater experience.
With bundled HDMI to DVI conversion adapter, this motherboard can also support DVI output. DVI (Digital Visual Interface) provides high quality visuals for digital display devices like LCD monitors. The interface of this motherboard supports dual VGA outputs for both HDMI/DVI and RGB.

*Due to Intel VGA driver for Windows XP does not include screen scraper defense, so HD-DVD and Blu-Ray can only run under Windows Vista OS

ASUS Splendid
ASUS exclusive Splendid Video Intelligence Technology carefully evaluates every pixel in every frame and dynamically adjusts them according to conditions most favorable to the human eye. With intelligent optimization for Contrast, Saturation, Hue and Brightness, a dedicated chipset engine with lower CPU utilization built into ASUS MB delivers vivid colors and detail image comparable to the very best visual experience.

*Splendid only support D-sub VGA output with a resolution up to 1600x1200

Dual Display
Allows you to utilize 2 monitors for increased multi-tasking work efficiency by not wasting time alt-tabbing between programs. You can easily work on 2 different applications in full screen mode and instantly double your desktop space. For example, you can browse your picture library thumbnails on one monitor and use the second to edit them; or browse the Internet / read emails on one while having a document open on the other.

Uses 100% All High-quality Conductive Polymer Capacitors!
This motherboard uses all high-quality conductive polymer capacitors onboard for durability, improved lifespan, and enhanced thermal capacity.

Precision Tweaker 2
Super-fine Adjustments to Help Create a Brand New O.C Record!
Allows the user to adjust the NB Voltage, FSB termination Voltage, CPU PLL Voltage and the DRAM Voltage in 0.02v steps to finetune voltages to achieve the most precise setting for the ultimate customized overclocking configuration.

Gigabit LAN
The integrated dual Gigabit LAN design allows a PC to serve as a network gateway for managing traffic between two separate networks. This capability ensures rapid transfer of data from WAN to LAN without any added arbitration or latency.

8-ch High Definition Audio
Enjoy high-end sound system on your PC!
The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions and multi-streaming technology that simultaneously sends different audio streams to different destinations. You can now talk to your partners on the headphone while playing a multi-channel network games. All of these are done on one computer.

S/PDIF-out on Back I/O Port
This motherboard provides convenient connectivity to external home theater audio systems via coaxial and optical S/PDIF-out (SONY-PHILIPS Digital Interface) jacks. It allows to transfer digital audio without converting to analog format and keeps the best signal quality.

IEEE 1394a interface
IEEE 1394a interface provides high speed digital interface for audio/video appliances such as digital television, digital video camcorders, storage peripherals & other PC portable devices.

C.P.R.(CPU Parameter Recall)
When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.

Serial ATA 3Gb/s RAID
This motherboard supports next-generation SATA hard drives based on the new SATA 3Gb/s storage specification. The onboard Intel ICH9R allows RAID 0, RAID 1, RAID 0+1, RAID 5 six SATA connectors.

AI Direct Link
AI Direct Link can easily and efficiently transfer large amounts of data via the network cable - saving up to 70% of the total time taken. With AI Direct Link, it becomes easy to backup or share large data files like movies or other media content.

AI Gear2
Power Savings for Environment-Friendly Computing
AI Gear2 allows users to choose profiles to adjust CPU frequency and vCore voltage to minimize system noise and power consumption. For example, users can change the mode in real-time in the operating system to max power saving mode and can save up to 50% power for the CPU when using word processing applications.

AI Nap
Minimize noise and power consumption when temporarily away!
With AI Nap, users can instantly snooze your PC without terminating the tasks. System will continue operating at minimum power and noise when user is temporarily away. It keeps downloading files or running applications in quietest state while you´re sleeping. Simply click keyboard or mouse, you can swiftly wake up the system in few seconds.

ASUS Q-Connector
Make connection quick and accurate!
The ASUS Q-Connector allows you to connect or disconnect chassis front panel cables in one easy step with one complete module. This unique adapter eliminates the trouble of plugging in one cable at a time, making connection quick and accurate.

Q-Fan 2
Adjusts both CPU fan and chassis fan speeds according to system loading ASUS Q-Fan2 technology intelligently adjusts both CPU fan and chassis fan speeds according to system loading to ensure quiet, cool and efficient operation.

CrashFree BIOS 3
Simply restore corrupted BIOS data from USB flash disk
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

EZ-Flash 2
Simply update BIOS from a USB flash disk before entering the OS
EZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.

ASUS MyLogo 3
Personalize your system with customizable boot logo
You can convert your favorite photo into a 256-color boot logo for a more colorful and vivid image on your screen.

GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

The product (electrical , electronic equipment, Mercury-containing button cell battery) should not be placed in municipal waste. Check local regulations for disposal of electronic products.

Short summary description ASUS P5E-VM HDMI motherboard LGA 775 (Socket T) Micro ATX:
This short summary of the ASUS P5E-VM HDMI motherboard LGA 775 (Socket T) Micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5E-VM HDMI, Intel, LGA 775 (Socket T), 8 GB, GMA X3500, Gigabit LAN, Micro ATX

Long summary description ASUS P5E-VM HDMI motherboard LGA 775 (Socket T) Micro ATX:
This is an auto-generated long summary of ASUS P5E-VM HDMI motherboard LGA 775 (Socket T) Micro ATX based on the first three specs of the first five spec groups.

ASUS P5E-VM HDMI. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Graphics adapter: GMA X3500. Networking features: Gigabit LAN. Motherboard form factor: Micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Maximum number of SMP processors
1
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Non-ECC
Yes
Graphics
Graphics adapter
GMA X3500
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
3
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
Number of SATA connectors
6
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Number of COM connectors
1
Number of IEEE1394 connectors
1
Floppy disk drive connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI-D ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
8
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Network
Networking features
Gigabit LAN
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Micro ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Audio chip
Realtek ALC883
Power source type
What the power source is.
ATX
Overclocking features
- ASUS C.P.R.
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width *
The measurement or extent of something from side to side.
244 mm
Depth *
The distance from the front to the back of something.
244 mm
Packaging content
Drivers included
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ASUS PC Probe II
Other features
Controller interface type
JMicron JMB368 PATA & SATA
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version.
WfM 2.0, DMI 2.0, WOL by PME, WOR by PME, PXE
Special features
- ASUS AI Gear 2 - ASUS AI Nap - ASUS Fanless Design - ASUS Q-Fan 2 - ASUS Q-Connector - ASUS O.C. Profile - ASUS CrashFree BIOS 3 - ASUS EZ Flash 2 - ASUS MyLogo 3
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCI-E x16, 2 x PCI-E x1, 1 x PCI.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:47:38
Uk has collected 10 expert reviews for ASUS P5E-VM HDMI motherboard LGA 775 (Socket T) Micro ATX and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:47:38
Nl heeft 10 proffesionele recensies verzameld voor ASUS P5E-VM HDMI moederbord LGA 775 (Socket T) Micro ATX. Het gemiddelde van deze proffesionele recensies is 82 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:47:38
Fr a recueilli 10 avis d’experts pour ASUS P5E-VM HDMI carte mère LGA 775 (Socket T) Micro ATX et la note moyenne est de 82 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:47:38
De hat 10 Expertenmeinungen über ASUS P5E-VM HDMI Motherboard LGA 775 (Socket T) Micro ATX eingeholt. Das duchschnittliche Epertenrating ist 82 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:47:38
Testseek ha raccolto 10 recensioni da parte di esperti per ASUS P5E-VM HDMI scheda madre LGA 775 (Socket T) Micro ATX e la valutazione media da parte degli esperti è di 82 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:47:38
Es ha coleccionado 10 opiniones de expertos para ASUS P5E-VM HDMI placa base LGA 775 (Socket T) Micro ATX y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:47:38
Dk har samlet 10 ekspertanmeldelser for ASUS P5E-VM HDMI bundkort LGA 775 (Socket T) Micro ATX og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:47:38
Se har samlat in 10 experttester för ASUS P5E-VM HDMI moderkort LGA 775 (Socket T) Micro ATX och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Review comments Score
alphr.com
Updated:
2011-09-25 16:47:38
The new Asus P5E-VM HDMI microATX motherboard comes packaged with a hefty feature list that will have home- entertainment buffs drooling. Complete with HDMI output, integrated graphics that support DirectX 10 and capacity for 8GB of RAM, it's a formida...
Bottom line An HDMI-equipped board ideal for small media-centre systems...
83%
theregister.co.uk
Updated:
2011-09-25 16:47:38
Asus P5E-VM HDMI: packs in features a-plenty The boards Intel G35 chipset supports LGA775 Core 2 processors, including the latest Penryn chips, on a 1333MHz FSB. The four memory slots can accommodate up to 8GB of 800MHz DDR memory. There’s a PCI...
Bottom line We’re disappointed that Intel didn’t add more graphics grunt to the G35 at the same time that it added the rather irrelevant support for DirectX 10. Asus has used the G35 to produce a tidy motherboard that is packed with features but you pay a...
80%
goodgearguide.com.au
Updated:
2011-11-04 03:17:46
Aimed at users who want a compact motherboard for a home theatre PC, the P5E-VM HDMI certainly has plenty of enticing features and, despite being an integrated design, it doesnt sacrifice on performance. Its an Intel-based board, which can accept any...
Good HDCP-capable HDMI port, good performance, plenty of ports and slots, dual-monitor support...
Bad Chipset heat sink gets very hot, CPU fan pin-header is located far from the CPU socket The Final Word This boards size, connectivity options and performance make it an ideal choice for anyone who wants to build a small, yet potent PC. Its ideal for a...
Bottom line This boards size, connectivity options and performance make it an ideal choice for anyone who wants to build a small, yet potent PC. Its ideal for a home-theatre PC, yet its also suitable for a typical PC.
85%
neoseeker.com
Updated:
2011-09-25 16:47:37
This is our first G35 chipset review - and it will be a bit different from our other motherboard reviews, as we do not expect the gaming scores to be decent with the on-board IGP - but we do not care. Why dont we care? Simple. This board is aimed at b...
Bottom line The Asus P5E-VM HDMI is a great board. Better than I expected - Ive learned not to expect much in the way of tweakability on uATX boards. Given its small size, and reasonable cost, I would not hesitate to use it for a mid-range gaming system. It is a...
0%
silentpcreview.com
Updated:
2011-09-25 16:47:38
Micro-ATX mainboards were once considered minimalist devices for simple office machines, but this notion is rapidly being challenged, no more so than by this new Intel G35 chipset based P5E-VM HDMI from Asus. It includes a huge array of features normal...
0%
ocworkbench.com
Updated:
2011-09-25 16:47:38
If you are looking for a new board that supports future 45nm and has full support for HDMI/HDCP HD playback to large screen LCD, ASUS P5E-VM HDMI will definitely fit the bill. Based on the G35 chipset which spots the X3500 integrated graphics, it i...
Good HDMI/HDCP, Full HD 1080p support, o/c options, Dual monitor display using HDMI/DVI and DSUB...
Bad South bridge ICH9R is hot...
Bottom line ASUS is first to deliver the DX10 compliant mATX board with embedded graphics. Although it is already here, the drivers available today (ver 15.7) isnt able to execute any DX10 games at all. DX10 games aborted, awaiting for the day when Intel deliver...
82%
Bit-Tech.net
Updated:
2015-06-07 03:17:58
Home Theatre PCs have been around for a while, and with ever improving integrated graphics we decided to find out which chipset is currently the best solution for video playback. The three micro-ATX boards we will be looking at today all feature HDMI...
Bottom line If you're after a system today, we'd still go for the inexpensive MSI K9AGM3-FIH. It's a perfect interim solution because it's very cheap and comes with a good balance of features. There's also the fact that the AM2 CPU will drop into an AM2+ socket sh...
80%
SweClockers.com
Updated:
2011-09-25 16:47:37
Integrerad grafik på moderkort har i många år haft så pass usel prestanda att det knappt har passat till mer än enklare ordbehandling och surfande. Jag minns fortfarande en dator på ett tidigare jobb där den inbyggda Rage-grafikkretsen inte ens klarad...
Good Rekommenderas, Välutrustat, Bra layout, Bra överklockningsmöjligheter, Bra prestanda, Hybrid SLIstöd som även stöder snabbare grafikkort (för att spara ström), Avlastar processorn bra vid filmuppspelning, Bra bildkvalitet, Jämförelsevis bra prestanda på d...
Bad Magert med tillbehör, Fyra USBportar i minsta laget, Filmuppspelning hackar mycket när brusreducering och konturförbättringen är påslagen, Saknar S/PDIFutgång...
0%
datormagazin.se
Updated:
2011-09-25 16:47:38
Likt många andra P/G35-moderkort erbjuder Asus P5E-VM HDMI ett imponerande antal alternativ för frekvens och spänning. Om du planerar att ändra hastigheten på processorn, RAM-minnet eller PCI Express-bussen, så är det här ett av de bästa micro-ATX-kort...
Good Många portar, möjligheten att ändra hastigheten på processorn, RAM-minnet eller PCI Express-bussen...
Bad Integrerade grafikkretsar med begränsad prestanda...
Bottom line Asus P5E-VM HDMI rekommenderas till dem som vill bygga ett litet Intel-baserat datorsystem och ha full frihet att justera frekvenser och spänningar...
0%
ocworkbench.com
Updated:
2016-12-27 15:33:49
If you are looking for a new board that supports future 45nm and has full support for HDMI/HDCP HD playback to large screen LCD, ASUS P5E-VM HDMI will definitely fit the bill. Based on the G35 chipset which spots the X3500 integrated graphics, it i...
Good HDMI/HDCP, Full HD 1080p support, o/c options, Dual monitor display using HDMI/DVI and DSUB...
Bad South bridge ICH9R is hot...
Bottom line ASUS is first to deliver the DX10 compliant mATX board with embedded graphics. Although it is already here, the drivers available today (ver 15.7) isnt able to execute any DX10 games at all. DX10 games aborted, awaiting for the day when Intel deliver...
82%
vr-zone.com
Updated:
2016-12-27 15:33:50
INtel INtegrated For most hardware enthusiasts and gamers, mentioning "graphics accelerator" would immediately bring to mind "NVIDIA" and/or "ATi". The rest of the worlds PC users who cant tell a GPU from a CPU, and thinks that they dont have graphi...
Bottom line Integrated DX10 graphics had its fair share of hype and the G35 got as much limelight as any IGP could possibly grab. The lack of raw speed was a letdown, as indicated by the disability of the chipset even in last-gen OpenGL games like Quake III Arena...
0%
Show all
Customer service details
X