ASUS P5N32-E SLI, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, Gigabit Ethernet, ATX
ASUS P5N32-E SLI. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. BIOS memory size: 64 Mbit