location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5VD2-VM SE VIA P4M900 LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5VD2-VM SE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MBB59A-G0EAY0GZ
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2018 16:29:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P5VD2-VM SE VIA P4M900 LGA 775 (Socket T) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - micro ATX VIA P4M900 Realtek ALC662 5.1 channels
  • - 2 Non-ECC
  • - 256
Long product name ASUS P5VD2-VM SE VIA P4M900 LGA 775 (Socket T) micro ATX :
The long product name of ASUS P5VD2-VM SE VIA P4M900 LGA 775 (Socket T) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P5VD2-VM SE - DDR2 667/533/400, VIA P4M900 / VIA VT8237S, Socket 775, Realtek ALC662 5.1, mATX
More>>>
ASUS P5VD2-VM SE VIA P4M900 LGA 775 (Socket T) micro ATX:
The official description of ASUS P5VD2-VM SE VIA P4M900 LGA 775 (Socket T) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intel LGA775 Pentium 4 CPU
This motherboard supports the latest Pentium 4 CPU from Intel in LGA775 package. With 1066/ 800/ 533MHz FSB, Hyper-Threading Technology and core-speeds up to 3.6GHz and beyond, Intel´s LGA775 Pentium 4 is one of the fastest desktop processors to date.

Intel Core™2 Duo
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. With new Intel® Core™ microarchitecture technology and 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPUs in the world.

Support Dual-Core CPU
This motherboard supports Intel® Pentium® D/Pentium® 4/Celeron® dual-core processors built on the 65-nanometer (nm) process technology with copper interconnect. Dual-core processors contain two physical CPU cores with dedicated L2 caches to meet demands for more powerful processing. Intel®´s 65nm process is the most advanced chip manufacturing technology, delivering breakthrough performance, enhanced media experience, and low power consumption. Intel® 65nm dual-core processors utilize the latest package technologies for a thinner, lighter design without compromising performance.

Single-Channel DDR2
DDR2 is the next generation memory technology to replace the current DDR. With initial speeds from 667MHz, DDR2 memory provides bandwidth up to 5.3GB/s.

Powerful Integrated Graphics
The P5VD2-VM SE delivers powerful integrated 2D and 3D graphics engine that provides hight performance along with functionality and value.

PCI Express Architecture
PCI Express is the latest I/O interconnect technology that will replace the existing PCI. With a bus bandwidth 4 times higher than that of AGP 8X interface, PCI Express x16 bus performs much better than AGP 8X in applications such as 3D gaming. PCI Express x1 also outperforms PCI interface with its exceptional high bandwidth up to 500MB/s.

High Definition Audio
Enjoy six-end sound system on your PC! The onboard 6-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, multi-streaming feature.

SATA 3Gb/s RAID
The VIA VT8237S chipsets incorporate two SATA 3Gb/s ports with high performance RAID functions in RAID 0, 1 and JBOD. This motherboard is the ideal solution to enhance hard disk performance and data back up protection without the cost of add-on cards.

ASUS CrashFree BIOS 2
The CrashFree BIOS2 feature now includes the BIOS auto-recovery function in a support CD. Users can reboot their system through the support CD when a bootable disk is not available, and go through the simple BIOS auto-recovery process. ASUS motherboards now enable users to enjoy this protection feature without the need to pay for an optional ROM.

ASUS EZ Flash
EZ Flash is a user-friendly BIOS update utility. Simply press the predefined hotkey to launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.

ASUS Q-Fan
ASUS Q-Fan technology intelligently and automatically adjusts CPU fan speeds according to system load and temperature, enabling users to work in a distraction-free environment with minimal noise.

Green ASUS RoHS Compliant
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

Short summary description ASUS P5VD2-VM SE VIA P4M900 LGA 775 (Socket T) micro ATX:
This short summary of the ASUS P5VD2-VM SE VIA P4M900 LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5VD2-VM SE, Intel, LGA 775 (Socket T), 0, 1, JBOD, 256 MB, micro ATX, VIA P4M900

Long summary description ASUS P5VD2-VM SE VIA P4M900 LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of ASUS P5VD2-VM SE VIA P4M900 LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

ASUS P5VD2-VM SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). RAID levels: 0, 1, JBOD. Maximum graphics card memory: 256 MB. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M900, Audio output channels: 5.1 channels. Width: 244 mm, Depth: 178 mm

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Maximum number of SMP processors
1
Memory
Number of memory slots *
2
Non-ECC
Yes
Storage controllers
RAID levels
0, 1, JBOD
Graphics
Maximum graphics card memory
256 MB
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
2
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
1
Internal I/O
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Parallel ports quantity
1
COM ports quantity
1
Features
Motherboard chipset *
VIA P4M900
Audio chip
Realtek ALC662
Audio output channels *
5.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Weight & dimensions
Width
244 mm
Depth
178 mm
Other features
Floppy disk drive connector
Yes
Manageability features
WOL @ PME, WOR @ PME, PXE