ASUS logo

ASUS P5GZ-MX LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71428
Info modified on:
18 Jan 2024, 17:34:22
Short summary description ASUS P5GZ-MX LGA 775 (Socket T) micro ATX:

ASUS P5GZ-MX, Intel, LGA 775 (Socket T), GMA 950, Marvell 88E8001, Gigabit Ethernet, micro ATX

Long summary description ASUS P5GZ-MX LGA 775 (Socket T) micro ATX:

ASUS P5GZ-MX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Graphics card: GMA 950. LAN controller: Marvell 88E8001, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC883. BIOS memory size: 32 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.