ASUS logo

ASUS P5W64 WS PRO LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49158
Info modified on:
04 Apr 2019, 06:53:23
Short summary description ASUS P5W64 WS PRO LGA 775 (Socket T) ATX:

ASUS P5W64 WS PRO, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 5, 10, Gb LAN, ATX

Long summary description ASUS P5W64 WS PRO LGA 775 (Socket T) ATX:

ASUS P5W64 WS PRO. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 5, 10. Networking features: Gb LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.