ASUS logo

ASUS P5B-MX/WIFI-AP LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96450
Info modified on:
30 Oct 2024, 13:09:42
Short summary description ASUS P5B-MX/WIFI-AP LGA 775 (Socket T) micro ATX:

ASUS P5B-MX/WIFI-AP, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, 256 MB, GMA 3000

Long summary description ASUS P5B-MX/WIFI-AP LGA 775 (Socket T) micro ATX:

ASUS P5B-MX/WIFI-AP. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Maximum graphics card memory: 256 MB, Graphics card: GMA 3000. Networking features: Gigabit Ethernet, WLAN. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC883

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.