ASUS logo

ASUS P5B-VM LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68891
Info modified on:
18 Jan 2024, 17:34:29
Short summary description ASUS P5B-VM LGA 775 (Socket T) micro ATX:

ASUS P5B-VM, Intel, LGA 775 (Socket T), 8 GB, 0, 1, JBOD, Gigabit Ethernet, micro ATX

Long summary description ASUS P5B-VM LGA 775 (Socket T) micro ATX:

ASUS P5B-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, JBOD. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.