ASUS logo

ASUS P5P800-VM LGA 775 (Socket T) Extended ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85927
Info modified on:
04 Apr 2019, 05:51:05
Short summary description ASUS P5P800-VM LGA 775 (Socket T) Extended ATX:

ASUS P5P800-VM, Intel, LGA 775 (Socket T), 4 GB, Extended ATX, 5.1 channels, Realtek ALC655

Long summary description ASUS P5P800-VM LGA 775 (Socket T) Extended ATX:

ASUS P5P800-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Motherboard form factor: Extended ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC655. BIOS type: AMI, BIOS memory size: 32 Mbit. Width: 245 mm, Depth: 245 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.