Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5PL2 motherboard LGA 775 (Socket T) ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5PL2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MBB3KS-G0EAYZ
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8729
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:30:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS P5PL2 motherboard LGA 775 (Socket T) ATX :
The short editorial description of ASUS P5PL2 motherboard LGA 775 (Socket T) ATX

P5PL2- Socket 775, 533 MHz, ADI1986A 6-ch Audio CODEC, Intel 945PL
More>>>
ASUS P5PL2 motherboard LGA 775 (Socket T) ATX:
The official marketing text of ASUS P5PL2 motherboard LGA 775 (Socket T) ATX as supplied by the manufacturer

Intel LGA775 Pentium 4 CPU
This motherboard supports the latest Pentium 4 CPU from Intel in LGA775 package. With 1066/ 800/ 533MHz FSB, Hyper-Threading Technology and core-speeds up to 3.8GHz and beyond, Intel's LGA775 Pentium 4 is one of the fastest desktop processors to date.

Supports Intel® Dual/Single-Core 65nm Processors
This motherboard supports Intel 65nm Pentium D/ Intel Pentium 4/ Celeron processors. ASUS motherboard is the ideal solution to enhance the performance of new generation processors.

64-bit CPU support
64-bit computing, the next generation technology to replace current 32-bit architecture, delivers advanced system performance, faster memory access and increased productivity. This motherboard provides excellent compatibility and flexibility by supporting either 64-bit or 32-bit architecture.

Dual Channel DDRII 533
DDR2 is the next generation memory technology to replace the current DDR. With initial speeds from 400 and 533MHz, DDR2 memory provides bandwidth up to 4.3GB/s. Doubled by the dual-channel architecture, the widest memory bus bandwidth 8.6GB/s is achieved on this motherboard.

ASUS CPU Lock Free
The P5PL2 offers the CPU Lock Free feature, which allows you to adjust CPU multiplier to 14x. The reduction of multiplier value provides more flexibility for increasing external FSB frequency to raise memory bus bandwidth. CPU Lock Free boosts overall system performance by making synchronous modification possible. Enjoy better performance at the same CPU operation speed and improve your system without pushing the CPU to the limit.

Serial ATA
Serial ATA is the next generation ATA specification that provides scalable performance for today and tomorrow. With up to 150MB/s data transfer rate, Serial ATA is faster than current Parallel ATA, while providing 100% software compatibility.

ASUS Q-Fan
ASUS Q-Fan technology intelligently and automatically adjusts CPU fan speeds according to system load and temperature, enabling users to work in a distraction-free environment with minimal noise.

6 Channel Audio & SoundMAX Digital Audio System
The SoundMAX Digital Audio System is the industry's highest performance and most reliable audio solution for business perfessionals, audiophiles, musicians, and gamers. SoundMAX Digital Audio System can output 5.1 channel surround sound and features state-of-the-art DLS2 MIDI synthesizer with Yamaha DLSbyXG sound set, 5.1 Virtual TheaterTM and supports and major game audio technologies including Microsoft DirectXTM 8.0, Microsoft DirectSound 3D, A3D, MacroFX, ZoomFX, MultiDrive 5.1, A3D and Extreme AX.

S/PDIF-out on Back I/O Port
This motherboard provides convenient connectivity to external home theater audio systems via an S/PDIF-out (SONY-PHILIPS Digital Interface) jack. It allows to transfer digital audio without converting to analog format and keeps the best signal quality.

ASUS CrashFree BIOS2
The CrashFree BIOS2 feature now includes the BIOS auto-recovery function in a support CD. Users can reboot their system through the support CD when a bootable disk is not available, and go through the simple BIOS auto-recovery process. ASUS motherboards now enable users to enjoy this protection feature without the need to pay for an optional ROM.

C.P.R.(CPU Parameter Recall)
When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.

Short summary description ASUS P5PL2 motherboard LGA 775 (Socket T) ATX:
This short summary of the ASUS P5PL2 motherboard LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5PL2, Intel, LGA 775 (Socket T), 2 GB, Realtek RTL8111B, Gigabit Ethernet, ATX

Long summary description ASUS P5PL2 motherboard LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS P5PL2 motherboard LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS P5PL2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. LAN controller: Realtek RTL8111B, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1986A. BIOS memory size: 32 Mbit

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Non-ECC
Yes
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
Number of SATA connectors
4
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
2
Chassis intrusion connector
Yes
GAME/MIDI connector
Yes
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Back panel I/O ports
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Networking
LAN controller
Realtek RTL8111B
Networking features
Gigabit Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
Audio chip
ADI AD1986A
Power source type
What the power source is.
ATX
BIOS
BIOS memory size
32 Mbit
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
190 mm
Other features
Controller 2nd interface type
1 xUltraDMA 100/66/33
Controller interface type
SATA
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCIe x16 2 x PCIe x1 3 x PCI
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:16:29
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:16:31
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:16:30
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:16:31
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:16:30
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:16:30
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:16:33
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:16:31
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:16:31
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:16:31
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:16:32
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:16:30
0%
Show all
Customer service details
X