ASUS logo

ASUS P5LD2-VM LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58490
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P5LD2-VM LGA 775 (Socket T) ATX:

ASUS P5LD2-VM, Intel, LGA 775 (Socket T), 4 GB, Intel Gb LAN, ATX, ATX

Long summary description ASUS P5LD2-VM LGA 775 (Socket T) ATX:

ASUS P5LD2-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: Intel Gb LAN. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe II Anti-Virus Software ASUS LiveUpdate

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.