Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5LD2 SE motherboard LGA 775 (Socket T) ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5LD2 SE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MBB1AX-G0EAYZ
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23313
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:49
The date of the most recent change of this product data-sheet in Icecat.
P5LD2 SE User's Manua (6,1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ASUS P5LD2 SE motherboard LGA 775 (Socket T) ATX :
The short editorial description of ASUS P5LD2 SE motherboard LGA 775 (Socket T) ATX

P5LD2 SE S775 Intel 945P ATX
More>>>
ASUS P5LD2 SE motherboard LGA 775 (Socket T) ATX:
The official marketing text of ASUS P5LD2 SE motherboard LGA 775 (Socket T) ATX as supplied by the manufacturer

Intel LGA775 Pentium 4 CPUThis motherboard supports the latest Pentium 4 CPU from Intel in LGA775 package. With 1066/ 800/ 533MHz FSB, Hyper-Threading Technology and core-speeds up to 3.8GHz and beyond, Intel's LGA775 Pentium 4 is one of the fastest desktop processors to date.

Supports Intel® Dual/Single-Core 65nm ProcessorsThis motherboard support Intel® 65nm Pentium® D/ Intel® Pentium® 4/ Celeron® processors. ASUS motherboard is the ideal solution to enhance the performance of new generation processors.

Intel 945 chipset
The Intel 945P is the latest and one of the most powerful chipsets in personal computing. It supports 800MHz FSB (front-side-bus), PCI Express graphics and dual-channel DDR2 memory, and Intel's dual-core CPU for fast multi-tasking. Combined with the Intel ICH7R that provides four Serial ATA II ports with various RAID options and PCI Express interface, the motherboard is an excellent foundation for a powerful desktop.

PCI Express Architecture
PCI Express is the latest I/O interconnect technology that will replace the existing PCI. With a bus bandwidth 4 times higher than that of AGP 8X interface, PCI Express x16 bus performs much better than AGP 8X in applications such as 3D gaming. PCI Express x1 also outperforms PCI interface with its exceptional high bandwidth up to 500MB/s. The high speed PCI Express interface creates new usages on desktop PCs e.g., Gigabit LAN, 1394b, and high-speed RAID systems.

PEG Link
This latest technology, PEG (PCI Express Graphics) Link Mode, is a unique feature that enables users to boost graphics card performance for superior video quality. PEG Link allows users to raise GPU and VGA memory throughput via the motherboard BIOS the same way system bus and memory bus are tweaked. PEG Link Mode enables powerful video performance on DX8 and DX9 applications. ASUS engineers carefully fine-tuned the parameters for every single PCI-Express card to provide system stability during high-speed graphics operation.

Serial ATAII
Serial ATAII is the next generation ATA specification that provides scalable performance for today and tomorrow. With up to 150MB/s data transfer rate, Serial ATA is faster than current Parallel ATA.

ASUS Q-Fan technology
Constant, high-pitched noise generated from heatsink fans are a thing of the past thanks to ASUS Q-Fan. Q-Fan technology intelligently adjusts fan speeds according to system loading to ensure quiet, cool and efficient operation.

ASUS MyLogo
ASUS MyLogo personalizes and adds style to your system with customizable boot logos.

CrashFree BIOS2
CrashFree BIOS2 allows users to restore BIOS data from a floppy diskette even when BIOS code and data are corrupted during upgrade or invaded by virus. Unlike other competing vendors' products, ASUS motherboards now enable users to enjoy this protection feature without the need to pay for an optional ROM.

Short summary description ASUS P5LD2 SE motherboard LGA 775 (Socket T) ATX:
This short summary of the ASUS P5LD2 SE motherboard LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5LD2 SE, Intel, LGA 775 (Socket T), 4 GB, 4 MB, Realtek RTL8111B, ATX

Long summary description ASUS P5LD2 SE motherboard LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS P5LD2 SE motherboard LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS P5LD2 SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, Flash memory: 4 MB. LAN controller: Realtek RTL8111B. Motherboard form factor: ATX, Audio chip: ADI AD1986A, Power source type: ATX. Dimensions (WxDxH): 30.5 x 19, Audio output: S/PDIF

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Flash memory
4 MB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
Number of SATA connectors
4
S/PDIF out connector
No
Front panel audio connector
Yes
CD/AUX audio in
No
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
2
Chassis intrusion connector
Yes
Number of COM connectors
No
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Rear panel I/O ports
Microphone in
The socket where a microphone is connected to the device.
No
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Network
LAN controller
Realtek RTL8111B
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Audio chip
ADI AD1986A
Power source type
What the power source is.
ATX
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
30.5 x 19
Audio output
The type of audio output that the device produces, and the connector(s).
S/PDIF
GAME/MIDI connector
Yes
EZ plug connector
Yes
Floppy disk drive connector
Yes
Azalia Digital Header (ADH) connector
No
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version.
-WOL by PME -WOR by PME -Chassis Intrusion
RAID controller type
Intel ICH7 Southbridge
Special features
-ASUS Q-Fan
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
-1 xPCI-E x16 -2 xPCI-E x1 -3 xPCI
Customer service details
X