Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5LD2 Deluxe motherboard LGA 775 (Socket T) ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5LD2 Deluxe
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MBB1A0-G0EAYZ
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14864
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS P5LD2 Deluxe motherboard LGA 775 (Socket T) ATX :
The short editorial description of ASUS P5LD2 Deluxe motherboard LGA 775 (Socket T) ATX

P5LD2 Deluxe Intel Pentium D / Pentium 4 / Celeron / DDR2 667/533/400 / Realtek ALC882M, 8-ch High-Definition Audio CODEC / Marvell 88E8053 PCI-E Gb LAN / ATX
More>>>
ASUS P5LD2 Deluxe motherboard LGA 775 (Socket T) ATX:
The official marketing text of ASUS P5LD2 Deluxe motherboard LGA 775 (Socket T) ATX as supplied by the manufacturer

AI Life Series
AI Life Series motherboards bring lifestyle and personal computing together. They entertain you with TV, radio and Dolby support, and link you to the rest of the world via wireless connection(WiFi-TV bundle edition only). To create a peaceful environment, several new and improved innovations are also included to reduce noise and temperature. Don't change your way of life for a computer. Instead let the ASUS Life Series improve the quality of your life.

Stack Cool 2
Stack Cool 2 is a fan-less and zero-noise cooling solution. It effectively transfers heat generated by the critical components to the other side of the specially designed PCB (printed circuit board) for effective heat dissipation.

AI Quiet
With PCs serving as the entertainment centerpiece and playing a bigger role in our lives, quiet operation is in high demand. No one wants to hear the cooling fan spinning. The ASUS AI Quiet function dynamically controls CPU speed and reduces temperature and fan speeds when peace and quiet are what you desire.

Wifi-TV PCI Card (Optional)
Connectivity and entertainment are the key words of personal computing in the 21st Century, and the AI Life Series delivers both.
(Note: Optional, the WiFi-TV card has to be purchased separately)

Total Wireless Solution
Offering IEEE 802.11a/b/g standards all in one add-on card, the WiFi-TV PCI card allows convenient wireless connection to the Internet and other digital devices. Share photos, videos and MP3 music files between the wireless devices at home without the tangling wires. Moreover, the unique setup wizard makes establishing a wireless environment a piece of cake. - Easily sync up with Centrino notebooks and other wireless devices
- 802.11a standard offers less signal interference and better performance
- Setup wizard simplifies wireless network establishment

TV-Tuner
No need to spend extra money to own PVR (personal video recording). The ASUS TV-tuner lets you watch, record, pause and even replay your favorite scenes and sport plays! The WiFi-TV Card offers TV tuner and FM radio! The analog TV/digital TV combo presents the most flexible way to enjoy regular and digital TV (DVB-T only) with a single on screen switch! - Television, FM radio
- Edit video recorded on your camcorder with the bundled Cyberlink
Power Director
- Enjoy great multimedia experience with the bundled Cyberlink
Power Cinema

SATA on the Go
The motherboard supports the next-generation hard drives based on the Serial ATA (SATA) 3Gb/s storage specification, delivering enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves. The external SATA ports located at the back I/O provide smart setup, hot-plug and support up to 16 devices with port-multiplier functions. Easily backup photos, videos and other entertainment contents on external devices.

Short summary description ASUS P5LD2 Deluxe motherboard LGA 775 (Socket T) ATX:
This short summary of the ASUS P5LD2 Deluxe motherboard LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5LD2 Deluxe, Intel, LGA 775 (Socket T), 4 GB, Marvell 88E8053 PCI-E Gb LAN, ATX, ATX

Long summary description ASUS P5LD2 Deluxe motherboard LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS P5LD2 Deluxe motherboard LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS P5LD2 Deluxe. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: Marvell 88E8053 PCI-E Gb LAN. Motherboard form factor: ATX, Power source type: ATX. BIOS memory size: 64 Mbit

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
3
Number of SATA connectors
5
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
2
Chassis intrusion connector
Yes
Number of COM connectors
2
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
eSATA ports quantity *
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Rear panel I/O ports
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
2
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Network
Networking features
Marvell 88E8053 PCI-E Gb LAN
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Power source type
What the power source is.
ATX
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
245 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers ASUS PC Probe II AI Booster Anti-Virus Software InterVideo WinDVD Suite ASUS LiveUpdate
Other features
Audio output
The type of audio output that the device produces, and the connector(s).
Realtek ALC882M, 8-ch High-Definition Audio CODEC
GAME/MIDI connector
Yes
EZ plug connector
Yes
Floppy disk drive connector
Yes
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version.
WOL by PME,WOR by PME, Chassis Intrusion
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
2 x PCI-E x16 1 x PCI-E x1 3 x PCI PCI 2.2
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 01:44:47
Uk has collected 3 expert reviews for ASUS P5LD2 Deluxe motherboard LGA 775 (Socket T) ATX and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 01:44:47
Nl heeft 3 proffesionele recensies verzameld voor ASUS P5LD2 Deluxe moederbord LGA 775 (Socket T) ATX. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 01:44:47
Fr a recueilli 3 avis d’experts pour ASUS P5LD2 Deluxe carte mère LGA 775 (Socket T) ATX et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 01:44:47
De hat 3 Expertenmeinungen über ASUS P5LD2 Deluxe Motherboard LGA 775 (Socket T) ATX eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 01:44:47
Testseek ha raccolto 3 recensioni da parte di esperti per ASUS P5LD2 Deluxe scheda madre LGA 775 (Socket T) ATX e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 01:44:47
Es ha coleccionado 3 opiniones de expertos para ASUS P5LD2 Deluxe placa base LGA 775 (Socket T) ATX y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 01:44:47
Dk har samlet 3 ekspertanmeldelser for ASUS P5LD2 Deluxe bundkort LGA 775 (Socket T) ATX og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 01:44:47
Se har samlat in 3 experttester för ASUS P5LD2 Deluxe moderkort LGA 775 (Socket T) ATX och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-10-12 01:44:47
Asuss P5LD2 Deluxe uses Intels 945P chipset, so it has support for all LGA775 processors, including dual-core and those with a 1,066MHz front-side bus. What makes this board stand out, though, is its two PCI-E x16 slots for using two nVidia graphi...
80%
pcself.com
Updated:
2014-10-12 01:44:47
ASUSTeK COMPUTER ha annunciato l'introduzione sul mercato della serie di motherboard P5LD2 Deluxe basata sul nuovissimo chipset Intel 945P.Piattaforma ideale per realizzare PC potenti e ricchi di funzionalità, ASUS P5LD2 Deluxe supporta CPU Intel Dual Cor...
0%
Cdrinfo.com
Updated:
2014-10-12 01:44:47
We all know that Asus is one of the largest manufacturers, known for its reliable and high quality products in motherboards, in a highly competitive market. However, Asus has also attained the reputation for creating high performance, feature packed mo...
Good motherboard overclocking capabilitiesTV Tuner available, WiFi Lan included...
Bad SLI mode is not working...
Bottom line The P5LD2 Deluxe from Asus is a full specs motherboard with Wireless LAN, PCI-Express, Gigabit LAN, HD-AUDIO, SATA II /IDE RAID, Dual Channel, N.O.S. WiFi-TV which are only some of the boards long list of features. Once again, the PCB construction i...
0%
Show all
Customer service details
X