Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A8N-VM CSM motherboard Socket 939 Micro ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8N-VM CSM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-M9B1C5-G0EAYGZ
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11239
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS A8N-VM CSM motherboard Socket 939 Micro ATX :
The short editorial description of ASUS A8N-VM CSM motherboard Socket 939 Micro ATX

A8N-VM CSM Socket 939 AMD Athlon 64FX / Athlon 64 X2 / Athlon 64 / Dual-channel DDR400 / Dual VGA Ouput:DVI-D & RGB / NVIDIA Gigabit LAN / 1394a / uATX
More>>>
ASUS A8N-VM CSM motherboard Socket 939 Micro ATX:
The official marketing text of ASUS A8N-VM CSM motherboard Socket 939 Micro ATX as supplied by the manufacturer

AMD Flagship MicroATX Motherboard

A8N-VM CSM provides rich multimedia features for entertainment and advanced specifications for performance. Its unprecedented integreated video quality, Dual VGA out(DVI-D & RGB), HD audio, TV out interface(with optional TV out module) and 1394a support make it as the best platform for the multimedia PC. On the other hand, its powerful specifications, such as AMD Athlon X2 CPU support, dual channel DDR 400, PCI-Express arcitechture, Gigibat LAN, and SATA II RAID 5 are supplied for the advanced users who want computing power most.

AMD Socket 939 Athlon 64FX/Athlon 64
This motherboard supports AMD 939-pin Athlon 64 FX/ /Athlon 64 X2/Athlon 64 processors which is based on 64-bit architecture. It features 2000 MT/s HyperTransport Bus, dual-channel un-buffered DDR400 memory support and AMD Cool 'n' Quiet! Technology


AMD Cool 'n' Quiet! Technology
A8N-VM CSM supports AMD Cool 'n' Quiet! Technology, which monitors system operation and automatically adjusts CPU voltage and frequency for a cool and quiet environment.

Short summary description ASUS A8N-VM CSM motherboard Socket 939 Micro ATX:
This short summary of the ASUS A8N-VM CSM motherboard Socket 939 Micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A8N-VM CSM, AMD, Socket 939, 4 GB, Marvell 88E1111 External PHY, Micro ATX, ATX

Long summary description ASUS A8N-VM CSM motherboard Socket 939 Micro ATX:
This is an auto-generated long summary of ASUS A8N-VM CSM motherboard Socket 939 Micro ATX based on the first three specs of the first five spec groups.

ASUS A8N-VM CSM. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. Networking features: Marvell 88E1111 External PHY. Motherboard form factor: Micro ATX, Power source type: ATX. BIOS memory size: 32 Mbit

Processor
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 939
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage controllers
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
2
Number of SATA connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
Number of COM connectors
1
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Rear panel I/O ports
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
2
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Network
Networking features
Marvell 88E1111 External PHY
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Micro ATX
Power source type
What the power source is.
ATX
BIOS
BIOS memory size
32 Mbit
Weight & dimensions
Width *
The measurement or extent of something from side to side.
245 mm
Depth *
The distance from the front to the back of something.
245 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers ASUS PC Probe II ASUS LiveUpdate Utility AMD Cool ' n' Quiet Utility Anti-virus software
Other features
Audio output
The type of audio output that the device produces, and the connector(s).
ADI AD1986A 5.1ch CODEC
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Integrated GeForce 6 GPU
Floppy disk drive connector
Yes
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCI Express x16 1 x PCI Express x1 2 x PCI
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 02:42:52
Uk has collected 5 expert reviews for ASUS A8N-VM CSM motherboard Socket 939 Micro ATX and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 02:42:52
Nl heeft 5 proffesionele recensies verzameld voor ASUS A8N-VM CSM moederbord Socket 939 Micro ATX. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 02:42:52
Fr a recueilli 5 avis d’experts pour ASUS A8N-VM CSM carte mère Prise 939 Micro ATX et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 02:42:52
De hat 5 Expertenmeinungen über ASUS A8N-VM CSM Motherboard Socket 939 Micro ATX eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 02:42:52
Testseek ha raccolto 5 recensioni da parte di esperti per ASUS A8N-VM CSM scheda madre Presa elettrica 939 Micro ATX e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 02:42:52
Es ha coleccionado 5 opiniones de expertos para ASUS A8N-VM CSM placa base Socket 939 Micro ATX y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 02:42:52
Dk har samlet 5 ekspertanmeldelser for ASUS A8N-VM CSM bundkort Sokkel 939 Micro ATX og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 02:42:52
Se har samlat in 5 experttester för ASUS A8N-VM CSM moderkort Socket 939 Micro ATX och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
digital-daily.com
Updated:
2013-11-13 02:42:51
To make up a complete review of motherboards built on GeForce 6150/6100 chipsets, we missed only an ASUS motherboard to test. Today we are correcting this shortcoming and introducing the model A8N-VM CSM built on the NVIDIA GeForce 6150 + nForce 430 ch...
0%
Computerpoweruser.com
Updated:
2013-11-13 02:42:51
A8N-VM CSM $88 Asus (510) 739-3777 www.asus.com 4 CPU’s Specs: Socket: 939; Chipset: GeForce 6150 + nForce 430; RAM: 4 184-pin DIMM; Slots: 1 PCI-E x16, 1 PCIe x1, 2 PCI; HDD Ports: 4 SATA, 1 PATA; LAN: Marvell 88E1111 GbE; Audio: ADI AD1986A 5.1 HD...
0%
trustedreviews.com
Updated:
2013-11-13 02:42:51
Although the GeForce 6150 and nForce 430 chipsets for AMD processors launched late last year it has taken the board manufacturers a little while to get retail products out on the market. Part of this was because of some early issues with the platform, but...
70%
pcstats.com
Updated:
2013-11-13 02:42:52
The board will support up to 4GB of dual channel PC3200 DDR400 RAM. Onboard features include IEEE 1394a, a 5.1 channel HDA (Azalia)/AC97 audio controller, Gigabit LAN and of course analog and DVI-D Geforce 6-series onboard video.
84%
anandtech.com
Updated:
2013-11-13 02:42:52
NVIDIA launched their integrated graphics chipsets for Athlon 64 about two months ago. The NVIDIA 61x0 family consists of three combinations of Northbridge and Southbridge geared at different market segments. Base systems with the GeForce 6100/nForce41...
0%
Show all
Customer service details
X