ASUS logo

ASUS K8U-X Socket 754 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97519
Info modified on:
30 Oct 2024, 13:11:45
Short summary description ASUS K8U-X Socket 754 ATX:

ASUS K8U-X, AMD, Socket 754, 800 MHz, 2 GB, Non-ECC, 0, 1

Long summary description ASUS K8U-X Socket 754 ATX:

ASUS K8U-X. Processor manufacturer: AMD, Processor socket: Socket 754, Processor system buses supported: 800 MHz. Maximum internal memory: 2 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. LAN controller: Realtek RTL8201CL. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1888

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.