This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A8N-E Socket 939 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8N-E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-M9B0JA-G0EAYZ
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS A8N-E Socket 939 ATX :
The short editorial description of ASUS A8N-E Socket 939 ATX

A8N-E Socket 939 Athlon 64FX/Athlon 64 X2/Athlon 64 / DDR400/DDR333/DDR266 ECC/ non-ECC / Realtek ALC850, 8-ch CODEC / AI NET2 / ATX
More>>>
ASUS A8N-E Socket 939 ATX:
The official marketing text of ASUS A8N-E Socket 939 ATX as supplied by the manufacturer

A8N-E: It's All About Performance

The A8N-E has a no nonsense, all performance attitude. This motherboard is designed to take in AMD Socket 939 CPUs, PCI Express graphics cards SATA 2.0 devices, and dual-channel memories. On top of all these, ASUS has also offered AI NOS and Precision Tweaker for the users to crank up performance even more! If words like speed and power are relevant to you, then look no further, here it is - A8N-E.

Supports AMD Socket 939 Athlon 64FX/Athlon 64 X2/Athlon 64
A8N-E supports AMD 939-pin Athlon 64 FX/ Athlon 64 processors with 1MB/512KB L2 cache which is based on 64-bit architecture. It features 2000/1600 MT/s HyperTransport Bus and dual-channel un-buffered DDR400 memory support.

Dual-Core CPU
Enjoy the extraordinary CPU power from the latest dual-core CPU. The advanced processing technology contains two physical CPU cores with individually dedicated L2 Caches to satisfy the rising demand for more powerful processing capability.

Short summary description ASUS A8N-E Socket 939 ATX:
This short summary of the ASUS A8N-E Socket 939 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A8N-E, AMD, Socket 939, 4 GB, External PHY, ATX, ATX

Long summary description ASUS A8N-E Socket 939 ATX:
This is an auto-generated long summary of ASUS A8N-E Socket 939 ATX based on the first three specs of the first five spec groups.

ASUS A8N-E. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. Networking features: External PHY. Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 245 mm

Processor
Processor manufacturer *
AMD
Processor socket *
Socket 939
Memory
Number of memory slots *
4
Maximum internal memory *
4 GB
Storage controllers
RAID levels
0,1
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
4
Number of Parallel ATA connectors *
2
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
2
Chassis intrusion connector
Yes
Number of COM connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Parallel ports quantity
1
Network
Networking features
External PHY
Features
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
1 x PCI Express x16 2 x PCI Express x1 1 x PCI Express x4 3 x PCI
Weight & dimensions
Width
305 mm
Depth
245 mm
Other features
Audio output
Realtek ALC850, 8-ch CODEC
GAME/MIDI connector
Yes
Floppy disk drive connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:15:53
Uk has collected 1 expert review for ASUS A8N-E Socket 939 ATX and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:15:56
Nl heeft 1 proffesionele recensie voor ASUS A8N-E Socket 939 ATX gevonden en de beoordeling is 100 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:15:54
Fr a recueilli 1 avis d’experts pour ASUS A8N-E Prise 939 ATX et la note moyenne est de 100 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:15:55
De hat 1 Expertenmeinung für ASUS A8N-E Socket 939 ATX zusammengestellt, die Beurteilung ist 100 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:15:54
Testseek ha raccolto 1 recensione da parte di esperti per ASUS A8N-E Presa elettrica 939 ATX e la valutazione è di 100 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:15:54
Es ha coleccionado 1 opiniones de expertos para ASUS A8N-E Socket 939 ATX y la calificación media es 100 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:15:57
Dk har samlet 1 ekspertanmeldelse for ASUS A8N-E Sokkel 939 ATX og bedømmelsen er 100 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:15:55
Se har samlat in 1 experttest för ASUS A8N-E Socket 939 ATX och det genomsnittliga betyget är 100 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Review comments Score
bayreviews.com
Updated:
2019-12-01 08:15:53
I upgraded on of my clients computer recently and used this Asus A8N-E motherboard with the AMD Athlon 64 X2 4400+. The reason...
100%