"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","456160","","ASUS","90-M9B0JA-G0EAYZ","456160","","Motherboards","164","","","A8N-E","20240307153452","ICECAT","1","68326","https://images.icecat.biz/img/norm/high/321157-8588.jpg","200x200","https://images.icecat.biz/img/norm/low/321157-8588.jpg","https://images.icecat.biz/img/gallery_mediums/img_321157_medium_1480936291_8267_26422.jpg","https://images.icecat.biz/thumbs/321157.jpg","","","ASUS A8N-E Socket 939 ATX","A8N-E Socket 939 Athlon 64FX/Athlon 64 X2/Athlon 64 / DDR400/DDR333/DDR266 ECC/ non-ECC / Realtek ALC850, 8-ch CODEC / AI NET2 / ATX","ASUS A8N-E, AMD, Socket 939, 4 GB, 0, 1, External PHY, ATX","ASUS A8N-E. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. RAID levels: 0, 1. Networking features: External PHY. Motherboard form factor: ATX, Power source type: ATX","A8N-E: It's All About Performance \r\n\r\nThe A8N-E has a no nonsense, all performance attitude. This motherboard is designed to take in AMD Socket 939 CPUs, PCI Express graphics cards SATA 2.0 devices, and dual-channel memories. On top of all these, ASUS has also offered AI NOS and Precision Tweaker for the users to crank up performance even more! If words like speed and power are relevant to you, then look no further, here it is - A8N-E. \r\n \r\n Supports AMD Socket 939 Athlon 64FX/Athlon 64 X2/Athlon 64\r\nA8N-E supports AMD 939-pin Athlon 64 FX/ Athlon 64 processors with 1MB/512KB L2 cache which is based on 64-bit architecture. It features 2000/1600 MT/s HyperTransport Bus and dual-channel un-buffered DDR400 memory support.\r\n\r\n Dual-Core CPU\r\nEnjoy the extraordinary CPU power from the latest dual-core CPU. The advanced processing technology contains two physical CPU cores with individually dedicated L2 Caches to satisfy the rising demand for more powerful processing capability.\r\n \r\n","https://images.icecat.biz/img/norm/high/321157-8588.jpg","200x200","","","","","","","","","","","","Processor","Processor manufacturer: AMD","Processor socket: Socket 939","Memory","Number of memory slots: 4","Maximum internal memory: 4 GB","Storage controllers","RAID levels: 0, 1","Internal I/O","USB 2.0 connectors: 3","Number of SATA connectors: 4","Number of Parallel ATA connectors: 2","Front panel audio connector: Yes","CD/AUX audio in: Yes","ATX Power connector (24-pin): Yes","CPU fan connector: Yes","Number of chassis fan connectors: 2","Chassis intrusion connector: Yes","Number of COM connectors: 1","Rear panel I/O ports","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","PS/2 ports quantity: 2","Headphone outputs: 1","Microphone in: Yes","S/PDIF out port: Yes","Parallel ports quantity: 1","Network","Networking features: External PHY","Features","Motherboard form factor: ATX","Power source type: ATX","Weight & dimensions","Width: 305 mm","Depth: 245 mm","Other features","Audio output: Realtek ALC850, 8-ch CODEC","GAME/MIDI connector: Yes","Floppy disk drive connector: Yes","Expansion slots","Expansion slots: 1 x PCI Express x16 \n2 x PCI Express x1\n1 x PCI Express x4 \n3 x PCI"