ASUS P4V800D-X, Intel, Socket 478, 4 GB, 0, 1, Realtek 10/100 Mbps Ethernet, ATX
ASUS P4V800D-X. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. RAID levels: 0, 1. Networking features: Realtek 10/100 Mbps Ethernet. Motherboard form factor: ATX, Power source type: ATX