ASUS P4V800D-X, Intel, Socket 478, 4 GB, 0, 1, ATX, 5.1 channels
ASUS P4V800D-X. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. RAID levels: 0, 1. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Power source type: ATX. BIOS memory size: 32 Mbit