Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P4P800-X Socket 478 ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P4P800-X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-M8LE20-G0EAYVZ
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12715
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS P4P800-X Socket 478 ATX :
The short editorial description of ASUS P4P800-X Socket 478 ATX

P4P800-X Socket 478 Intel Pentium 4/Celeron / DDR SDRAM / ADI AD1888 SoundMAX 6-ch CODEC / Realtek 8100C 10/100 / ATX
More>>>
ASUS P4P800-X Socket 478 ATX:
The official marketing text of ASUS P4P800-X Socket 478 ATX as supplied by the manufacturer

High-performance 865PE solution for the price conscious
With support for unique ASUS Hyper-Path Technology, Intel 865PE chipset, P4 CPU on 800MHz FSB, and dual-channel DDR memory, the P4P800-X is all about high-speed performance. It also indulges your desire for fast connection and data transfer with AGP 8X interface, Serial ATA connectivity and 10/100 LAN.

Intel 865 PE chipset
Leveraging the Intel 865PE chipset to support 3.2 GHz+ P4 CPU on 800MHz FSB, Dual DDR 400 memory, Intel Hyper-Threading Technology, and a full-range of advanced features, P4P800-X really delivers a full-value, high-performance solution for today's most demanding tasks.

Short summary description ASUS P4P800-X Socket 478 ATX:
This short summary of the ASUS P4P800-X Socket 478 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P4P800-X, Intel, Socket 478, 4 GB, Realtek 8100C 10/100 Mbps Ethernet, ATX, ATX

Long summary description ASUS P4P800-X Socket 478 ATX:
This is an auto-generated long summary of ASUS P4P800-X Socket 478 ATX based on the first three specs of the first five spec groups.

ASUS P4P800-X. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. Networking features: Realtek 8100C 10/100 Mbps Ethernet. Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 208 mm

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
2
Number of SATA connectors
2
S/PDIF out connector
Yes
Front panel audio connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Rear panel I/O ports
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Network
Networking features
Realtek 8100C 10/100 Mbps Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Power source type
What the power source is.
ATX
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
208 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers ASUS PC Probe Trend Micro PC-cillin Anti-virus Software ASUS LiveUpdate Utility
Other features
Audio output
The type of audio output that the device produces, and the connector(s).
ADI AD1888 SoundMAX 6-ch CODEC
GAME/MIDI connector
Yes
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x AGP8X/4X (0.8V, 1.5V) 4 x PCI
Customer service details
X