ASUS logo

ASUS P4P800 SE Socket 478 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140054
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P4P800 SE Socket 478 ATX:

ASUS P4P800 SE, Intel, Socket 478, Marvell 88E8001 Gigabit Lan Controller 10/100/1000 BASE-T, ATX, ATX, Drivers ASUS PC Probe ASUS AI Booster Trend Micro PC-cillin anti-virus software (OEM version) ASUS...

Long summary description ASUS P4P800 SE Socket 478 ATX:

ASUS P4P800 SE. Processor manufacturer: Intel, Processor socket: Socket 478. Networking features: Marvell 88E8001 Gigabit Lan Controller 10/100/1000 BASE-T. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe ASUS AI Booster Trend Micro PC-cillin anti-virus software (OEM version) ASUS.... Controller interface type: UltraDMA 100/66/33, Serial ATA, RAID 0,1, Audio output: ADI AD1985 SoundMAX, I/O ports: 1 x Parallel 1 x Serial 1 x S/PDIF Output 1 x PS/2 Keyboard 1 x PS/2 Mouse 1 x Audio I/O 1 x RJ45...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.