ASUS logo

ASUS P4P800-VM Socket 478 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53547
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P4P800-VM Socket 478 micro ATX:

ASUS P4P800-VM, Intel, Socket 478, 4 GB, Intel 10/100 Mbps LAN, micro ATX, ADI AD1980

Long summary description ASUS P4P800-VM Socket 478 micro ATX:

ASUS P4P800-VM. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. Networking features: Intel 10/100 Mbps LAN. Motherboard form factor: micro ATX, Audio chip: ADI AD1980, Power source type: ATX. Bundled software: Drivers ASUS PC Probe Trend Micro PC-cillin 2002 ASUS LiveUpdate Utility

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.