ASUS logo

ASUS A7V600-X Socket A (462) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132287
Info modified on:
04 Apr 2019, 05:21:09
Short summary description ASUS A7V600-X Socket A (462) ATX:

ASUS A7V600-X, AMD, Socket A (462), 3 GB, Integrated 10/100 Mbps LAN controller with external PHY, ATX, ATX

Long summary description ASUS A7V600-X Socket A (462) ATX:

ASUS A7V600-X. Processor manufacturer: AMD, Processor socket: Socket A (462). Maximum internal memory: 3 GB. Networking features: Integrated 10/100 Mbps LAN controller with external PHY. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe Trend Micro PC-cillin 2002 anti-virus software(OEM version) ASUS LiveUpdate...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.