ASUS logo

ASUS A7N8X-X Socket A (462) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207976
Info modified on:
04 Apr 2019, 05:20:40
Short summary description ASUS A7N8X-X Socket A (462) ATX:

ASUS A7N8X-X, AMD, Socket A (462), 3 GB, 2 MB, MCP integrated NVIDIA MAC + Realtek 8201BL PHY, ATX

Long summary description ASUS A7N8X-X Socket A (462) ATX:

ASUS A7N8X-X. Processor manufacturer: AMD, Processor socket: Socket A (462). Maximum internal memory: 3 GB, Flash memory: 2 MB. Networking features: MCP integrated NVIDIA MAC + Realtek 8201BL PHY. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe Trend MicroPC-cillin 2002 anti-virus software with Windows XP support ASUS...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.