ASUS logo

ASUS RT-AC66U wireless router Gigabit Ethernet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104950
Info modified on:
01 Nov 2022, 09:11:56
Short summary description ASUS RT-AC66U wireless router Gigabit Ethernet:

ASUS RT-AC66U, Wi-Fi 4 (802.11n), Ethernet LAN

Long summary description ASUS RT-AC66U wireless router Gigabit Ethernet:

ASUS RT-AC66U. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 1300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Supported network protocols: IPv4, IPv6. LED indicators: LAN, Power, USB, WAN

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.