ASUS logo

ASUS DSL-N55U_C1 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41532
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS DSL-N55U_C1 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz):

ASUS DSL-N55U_C1, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL

Long summary description ASUS DSL-N55U_C1 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz):

ASUS DSL-N55U_C1. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS. LED indicators: DSL, LAN, Power, WAN. Certification: CE, C-Tick

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.