ASUS logo

ASUS RT-N56U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96176
Info modified on:
01 Nov 2022, 09:11:55
Short summary description ASUS RT-N56U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-N56U, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description ASUS RT-N56U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-N56U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA2, WPA-PSK, WPA2-PSK, WPS. Product colour: Black. Antenna design: Internal, Antenna gain level (max): 5.1 dBi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.