ASUS logo

ASUS USB-N13 WLAN 300 Mbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124752
Info modified on:
20 Dec 2022, 18:59:38
Short summary description ASUS USB-N13 WLAN 300 Mbit/s:

ASUS USB-N13, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, Black

Long summary description ASUS USB-N13 WLAN 300 Mbit/s:

ASUS USB-N13. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). USB powered. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.