ASUS logo

ASUS RT-N16 wireless router Gigabit Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92475
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS RT-N16 wireless router Gigabit Ethernet:

ASUS RT-N16, Ethernet LAN

Long summary description ASUS RT-N16 wireless router Gigabit Ethernet:

ASUS RT-N16. WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3. Security algorithms: WPA-PSK, WPA2-PSK. Supported network protocols: Static IP, PPPoE(MPPE), PPTP, L2TP. Power consumption (typical): 12 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.