Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS WL-320gE 54 Mbit/s Power over Ethernet (PoE)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL-320gE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-ID1002A02-01PZ
Category
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5690
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 21 May 2019 17:04:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS WL-320gE 54 Mbit/s Power over Ethernet (PoE) :
The short editorial description of ASUS WL-320gE 54 Mbit/s Power over Ethernet (PoE)

WL-320gE wireless access point
More>>>
ASUS WL-320gE 54 Mbit/s Power over Ethernet (PoE):
The official marketing text of ASUS WL-320gE 54 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer

The WL-320gE wireless access point provides up to 850m of open space coverage range. The AP also enables client, bridge, repeater and gateway functions to offer versatile wireless solutions for different WLAN environments.

Reception sensitivity and coverage range
With built-in high-power amplifier with 20dBm average transmit power and 5dBi high-gain antenna, the WL-320gE delivers excellent signal quality and coverage range up to 850 meters in open space. This is especially effective when in access point modes, which signal quality and coverage range play critical roles.

Enterprise Network Solution
The WL-320gE supports most enterprise network requirement, including SNMP, Multiple SSID and VLAN. SNMP standard (v3) support allows system administrators to manage multiple access points from remote locations. Furthermore multiple SSID and VLAN support offer a cost-effective solution to separate the physical environment into a virtual networking area with different security level for a wide range of application requirements.

5-in-1 Wireless Solution
The ASUS WL-320gE AP works as a repeater, a bridge, a client and a gateway.
Repeater mode: Repeat signal from root access point for those who are looking to extend signal range in spacious environments.
Bridge mode: Connect up to four WLANs to enable network installation for multiple application mapping.
Client mode: Unwire devices, including notebooks, PC and game consoles through RJ-45 cable connection.
Gateway modes: Support DHCP, NAT, PPPoE, PPTP and firewall to deliver an excellent and flexible gateway solution.

LED indicator
LED "LINK" indicates AP signal strength and client connection with blinks, steady glow or blank.

Site Survey
In Station and Repeater modes, "AP Scan" collects comprehensive AP information and selects the most appropriate AP for best connection

Short summary description ASUS WL-320gE 54 Mbit/s Power over Ethernet (PoE):
This short summary of the ASUS WL-320gE 54 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS WL-320gE, 54 Mbit/s, 2.5 GHz, 13 channels, CCK,DBPSK,DQPSK,OFDM, PEAP,SSL/TLS,TTLS, SNMP

Long summary description ASUS WL-320gE 54 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of ASUS WL-320gE 54 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

ASUS WL-320gE. Maximum data transfer rate: 54 Mbit/s, Frequency band: 2.5 GHz, Channels quantity: 13 channels. Security algorithms: PEAP,SSL/TLS,TTLS. Management protocols: SNMP. Antenna gain level (max): 5 dBi. Dimensions (WxDxH): 110 x 165 x 30 mm

Features
2.4 GHz *
Yes
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.5 GHz
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
13 channels
Modulation
Modulation is the process of varying one or more properties of a periodic waveform, called the carrier signal (High Frequency Signal), with a modulating signal which typically contains information to be transmitted. The aim of digital modulation is to transfer a digital bit stream over an analog bandpass channel, for example over the public switched telephone network (where a bandpass filter limits the frequency range to between 300 and 3400 Hz), or over a limited radio frequency band. The aim of analog modulation is to transfer an analog baseband (or lowpass) signal, for example an audio signal or TV signal, over an analog bandpass channel at a different frequency, for example over a limited radio frequency band or a cable TV network channel.
CCK,DBPSK,DQPSK,OFDM
Security
Security algorithms *
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
PEAP,SSL/TLS,TTLS
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
Yes
Protocols
Management protocols
SNMP
Power
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
Antenna
Antenna gain level (max)
Antenna gain is the measurement of an antenna's ability to amplify the incoming microwave signals in a particular direction, compared with the sensitivity of an isotropic antenna in any direction, or a dipole antenna in the equatorial direction.
5 dBi
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
110 x 165 x 30 mm
Other features
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
6, 9, 12, 18, 24, 36, 48, 54
Indoor range
40 m
Outdoor range
600 m
I/O ports
An interface on a device to which you can connect another device.
RJ-45
Customer service details
X