location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS WL-500W - 802.11n Multi-Functional wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL-500W - 802.11n Multi-Functional Wireless Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-IAB002A00-1UAZ
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS WL-500W - 802.11n Multi-Functional wireless router :
The long product name of ASUS WL-500W - 802.11n Multi-Functional wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WL-500W - 802.11n Multi-Functional Wireless Router
More>>>
ASUS WL-500W - 802.11n Multi-Functional wireless router:
The official description of ASUS WL-500W - 802.11n Multi-Functional wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ASUS WL-500W Super Speed N multifunctional wireless router adopted the latest 802.11n draft to deliver high-speed data transfer and unparalleled interoperability between n-draft devices. It also incorporated Download Master and USB Pug-n’-Share features for convenient digital content downloads and sharing of printer, webcam and external hard drive functions.

Faster than Wired Connection
The WL-500W router adopted the latest wireless technology, 802.11n draft. With MIMO (Multiple Input, Multiple Output) technology, the WL-500W achieves speeds higher than 100Mbps, making it suitable for whole home multimedia streams. 802.11n draft products are fully compatible with legacy 802.11b/g devices.

Download Master – The Easy Way Download
Turn the WL-500W into a wireless storage device by connecting an external hard drive, and enjoy the convenience brought by Download Master. It is a unique technology found in ASUS wireless solutions that features several innovations to simplify the download process. For laptop users, simply set download priorities then disconnect the laptop, and let the WL-500W and Download Master take care of everything. At a remote location. The WL-500W also enables download queue setting via the Internet. When users return from home or office, the files they demanded will be neatly arranged in the external hard drive.

Plug-n'-Share
The WL-500W offers a host of USB Plug-n'-Share functions. Whether it’s hard drives, printers or webcams, just plug them in via the USB 2.0 ports to enable other devices in the network to share their functions.

Plug-n'-Share hard drive is especially worth highlight. It acts as a ftp server, which lets users backup data from their computers and use network neighborhood in Windows to browse external hard drive content. All these functions can be enjoyed without connecting the WL-500W to any computer systems.

Short summary description ASUS WL-500W - 802.11n Multi-Functional wireless router:
This short summary of the ASUS WL-500W - 802.11n Multi-Functional wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS WL-500W - 802.11n Multi-Functional Wireless Router, 13 channels, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK, 100 - 240V; 50/60Hz, 0.3 Gbit/s, Port, IP, URL

Long summary description ASUS WL-500W - 802.11n Multi-Functional wireless router:
This is an auto-generated long summary of ASUS WL-500W - 802.11n Multi-Functional wireless router based on the first three specs of the first five spec groups.

ASUS WL-500W - 802.11n Multi-Functional Wireless Router. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK. Power requirements: 100 - 240V; 50/60Hz, Maximum data transfer rate: 0.3 Gbit/s, Filtering description: Port, IP, URL

Wireless LAN features
Channels quantity
13 channels
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Full duplex
Yes
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Security
Security algorithms
TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
Security
Filtering
Yes
MAC address filtering
Yes
System event log
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
Other features
USB ports quantity
2
Power requirements
100 - 240V; 50/60Hz
Output power description
12 - 16 dBm
Maximum data transfer rate
0.3 Gbit/s
Filtering description
Port, IP, URL
Bandwidth
2.4 GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:19:15
Uk has collected 10 expert reviews for ASUS WL-500W - 802.11n Multi-Functional wireless router and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04 04:24:21
Of our recent sweep of Draft N wireless routers, the AU$170 Asus WL-500W offers some unconventional yet useful features not found on the others. Aside of the regularly goodies including a firewall, encryption, QoS, and a print server, the WL-500W also...
Good Great range and signal penetration, Integrated print, media, FTP and Webcam servers Can support multiple USB devices simultaneously...
Bad Bulky and impractical design, Buggy Web interface, Confusing instruction if youre trying to figure out the special USB features, Throughput at close range could better, No gigabit Ethernet...
Bottom line We like the Asus WL-500W for its wealth of unique features and its strong signal at long range, but its short-range throughput is substandard and theres no gigabit Ethernet support. This is a good choice only for advanced users who will take advantag...
71%
xbitlabs.com
Updated:
2011-09-25 13:19:04
This article continues our series of reviews of network equipment that supports the draft 802.11n standard. As you can guess from the device name, the ASUS WL-500W carries on the traditions of such popular products from ASUS as WL-500G Deluxe, WL-500g...
Good USB 2.0 ports, Good results in tests, Big number of simultaneous connections, Highquality case design, Userfriendly webinterface, Fasteners for wallmounting, Excellent hardware foundation that allows for a considerable enhancement of the product’s f...
Bad Combines Draft N with Fast Ethernet, No USB indicator, Small indicators, Stray light from the case, Nondetachable antennas, Low functionality of the Download Master...
Bottom line The WL-500W proved to be nothing else but the WL-500g Premium with the addition of Draft N. The firmware for each router is about the same quality. The functionality and hardware platform are the same, too. Yes, the WL-500W is good but it lacks new fea...
0%
techgage.com
Updated:
2011-09-25 13:19:11
ASUS has long been known as a company to deliver high-quality products. Up to now, I havent had a personal bad experience with anything Ive had from them, so Ive been quite lucky. It wasnt until last November that I was even aware that they produc...
Good Very high-performance, Great styling, Multi-Function (Can plug in Webcam, HDD, Thumb Drive, Printer, etc), Windows setup works well...
Bad Wireless proved difficult without using Windows installer, Admin panel is clunky and confusing overall...
Bottom line So far, I havent really touched on any downsides of the router, because there are not that many, fortunately. There are a few though, which I will touch on now. First off, the admin panel to the router is far from being intuitive. Its ugly, clunky a...
80%
thinkcomputers.org
Updated:
2011-09-25 13:19:15
ASUS isnt just known for its fantastic motherboards and bare-bones laptops. It also produces a series of wireless devices, most notably the WL-500G, an 802.11g-compliant wireless router that has a built-in USB port. The router can be combined with an...
Good Print server!, File server!, Aesthetically pleasing, Potential hackability...
Bad Help throughout router control panel sparse, Wireless link not as powerful/stable as it probably should be, The color scheme of the control panel looks like something from a funky HGTV special...
Bottom line I really like the WL-500W, in fact, I will probably replace my WHR-HP-G54 with it, provided DD-WRT supports it in a future release, as the ASUS stock firmware does not provide the amount of control I need. That, and its really ugly. This router is ce...
90%