ASUS logo

ASUS SBW-06D2X-U optical disc drive Blu-Ray DVD Combo Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35887
Info modified on:
03 Jun 2018, 07:06:35
Short summary description ASUS SBW-06D2X-U optical disc drive Blu-Ray DVD Combo Black:

ASUS SBW-06D2X-U, Black, Laptop, Blu-Ray DVD Combo, USB 2.0, 2 MB, 80,120 mm

Long summary description ASUS SBW-06D2X-U optical disc drive Blu-Ray DVD Combo Black:

ASUS SBW-06D2X-U. Product colour: Black. Purpose: Laptop, Optical drive type: Blu-Ray DVD Combo, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 190 ms, CD-ROM drive average random access time: 190 ms, BD-ROM average random access time: 300 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.