ASUS logo

ASUS BC-08B1LT optical disc drive Internal Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68932
Info modified on:
04 Apr 2019, 11:28:28
Short summary description ASUS BC-08B1LT optical disc drive Internal Black:

ASUS BC-08B1LT, Black, Serial ATA, 2 MB, 48x, 16x, 32x

Long summary description ASUS BC-08B1LT optical disc drive Internal Black:

ASUS BC-08B1LT. Product colour: Black. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-RW read speed: 32x, CD-ROM read speed: 48x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 250 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.