ASUS logo

ASUS DRW-24B1ST/BLK/B/AS optical disc drive Internal DVD±RW Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132557
Info modified on:
22 Apr 2018, 02:44:49
Short summary description ASUS DRW-24B1ST/BLK/B/AS optical disc drive Internal DVD±RW Black:

ASUS DRW-24B1ST/BLK/B/AS, Black, Horizontal, DVD±RW, Serial ATA, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM,..., 1.5 MB

Long summary description ASUS DRW-24B1ST/BLK/B/AS optical disc drive Internal DVD±RW Black:

ASUS DRW-24B1ST/BLK/B/AS. Product colour: Black, Mounting: Horizontal. Optical drive type: DVD±RW, Interface: Serial ATA, Disc types supported: CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM,.... CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 24x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 150 ms

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.