ASUS logo

ASUS DRW-20B1LT LightScribe DVD±R/RW optical disc drive Internal Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26727
Info modified on:
04 Apr 2019, 09:08:43
Short summary description ASUS DRW-20B1LT LightScribe DVD±R/RW optical disc drive Internal Black:

ASUS DRW-20B1LT LightScribe DVD±R/RW, Black, Vertical/Horizontal, Serial ATA, 2 MB, 120 mm, 60000 h

Long summary description ASUS DRW-20B1LT LightScribe DVD±R/RW optical disc drive Internal Black:

ASUS DRW-20B1LT LightScribe DVD±R/RW. Product colour: Black, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB, Optical disc diameter: 120 mm. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 150 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.