ASUS logo

ASUS DRW-2014S1, Bulk optical disc drive Internal White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39912
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS DRW-2014S1, Bulk optical disc drive Internal White:

ASUS DRW-2014S1, Bulk, White, Vertical/Horizontal, EIDE/ATA, 2 MB, 120 mm, 60000 h

Long summary description ASUS DRW-2014S1, Bulk optical disc drive Internal White:

ASUS DRW-2014S1, Bulk. Product colour: White, Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 2 MB, Optical disc diameter: 120 mm. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 150 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.