ASUS logo

ASUS DVD-E818AT, Quiet Track optical disc drive Internal White

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36994
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS DVD-E818AT, Quiet Track optical disc drive Internal White:

ASUS DVD-E818AT, Quiet Track, White, Vertical/Horizontal, Serial ATA, 0.198 MB, 120 mm, 100000 h

Long summary description ASUS DVD-E818AT, Quiet Track optical disc drive Internal White:

ASUS DVD-E818AT, Quiet Track. Product colour: White, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 0.198 MB, Optical disc diameter: 120 mm. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 32x. DVD drive average random access time: 105 ms, CD-ROM drive average random access time: 95 ms. Weight: 650 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.