A9250/TD ATI Radeon 9250 128M AGP /2x/4x/8x
Powered by ATI's Radeon™ 9250 Visual Processing Unit(VPU), the only graphics processor supporting DirectX 8.1 programmable shaders in its class, ASUS A9250 provides outstanding image quality and high performance for immersive gameplay and business. Incorporating various cutting edge technologies such as ATI's SMARTSHADER™, VIDEO IMMERSION™, FULLSTREAM™ and ASUS' GameFace Live, VideoSecurity Online and OnScreenDisplay, ASUS A9250 is suitable for users who hope to gain maximal graphics capabilities and performance in budget prices.
ASUS A9250/TD, 64 bit, 2048 x 1536 pixels, AGP 8x
ASUS A9250/TD. Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x