ASUS logo

ASUS EAX1900XTX GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17336
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EAX1900XTX GDDR3:

ASUS EAX1900XTX, GDDR3, 1550 MHz, 2048 x 1536 pixels

Long summary description ASUS EAX1900XTX GDDR3:

ASUS EAX1900XTX. Processor frequency: 650 MHz. Graphics card memory type: GDDR3, Memory clock speed: 1550 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.