ASUS logo

ASUS GeForce N6200 GeForce 6200 GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60625
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS GeForce N6200 GeForce 6200 GDDR:

ASUS GeForce N6200, GeForce 6200, GDDR, 64 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS GeForce N6200 GeForce 6200 GDDR:

ASUS GeForce N6200. Graphics processor: GeForce 6200. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.