ASUS logo

ASUS Extreme AX300SE-HM/TD

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16380
Info modified on:
04 Apr 2019, 05:14:36
Long product name ASUS Extreme AX300SE-HM/TD:

Extreme AX300SE-HM/TD ATI Radeon X300 SE 128 HyperMemory with 32 MB VRAM 16 lanes PCI Express

ASUS Extreme AX300SE-HM/TD:

ASUS Extreme AX300SE-HyperMemory is powered by ATI® RADEON® X300SE VPU and HyperMemorytm* techonology that automatically uses system memory for real-time graphics processing with reduction solution costs while maintaining graphics performance. With a powerful combination of the industry’s fastest PCI Express architecture and rendering pipeline and the application of HyperMemorytm* techonology, EAX300SE HyperMemory delivers state-of-the-art cinematic resolution for demanding 3D applications. What’s more, it incorporates various innovative technologies, such as ASUS GameFace Live, ASUS VideoSecurity Online, ASUS OnScreenDisplay, ATI’s SmartShader™, and SmoothVision™. EAX300SE-HyperMemory is a complete solution for the new PCI-Express market.

Short summary description ASUS Extreme AX300SE-HM/TD:

ASUS Extreme AX300SE-HM/TD, 64 bit, 2048 x 1536 pixels

Long summary description ASUS Extreme AX300SE-HM/TD:

ASUS Extreme AX300SE-HM/TD. Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.