ASUS logo

ASUS V9520-X/TD GeForce FX 5200 GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26674
Info modified on:
04 Apr 2019, 05:14:40
Long product name ASUS V9520-X/TD GeForce FX 5200 GDDR:

V9520-X/TD NVIDIA FX5200 128M DDR/64M DDR AGP 2x/4x/8x

ASUS V9520-X/TD GeForce FX 5200 GDDR:

ASUS V9520-X is the highest end product in current X Series family. Powered by Nvidia FX5200 GPU, the V9520-X is the only graphics card that supports the latest DirectX 9 and OpenGL1.4 standards. The FX5200 GPU also supports NVIDIA CineFX™ engine, Digital Vibrance Control 3.0, and many other NVIDIA technologies.
The X Series family is specifically designed to focus on mainstream markets. All models in the X series feature comprehensive connectivity, including DVI output (DVI-D), CRT output (D-Sub), and TV out (Composite) connectors, and various ASUS exclusive technology innovations. We believe the new X series cards could satisfy the needs for high quality VGA cards in the mainstream market.

Short summary description ASUS V9520-X/TD GeForce FX 5200 GDDR:

ASUS V9520-X/TD, GeForce FX 5200, GDDR, 64 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS V9520-X/TD GeForce FX 5200 GDDR:

ASUS V9520-X/TD. Graphics processor: GeForce FX 5200. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.