ASUS logo

ASUS 9550/td/128 GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53819
Info modified on:
04 Apr 2019, 05:14:42
Short summary description ASUS 9550/td/128 GDDR:

ASUS 9550/td/128, GDDR, 64 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS 9550/td/128 GDDR:

ASUS 9550/td/128. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.