ASUS logo

ASUS V9400 Magic/t GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27890
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS V9400 Magic/t GDDR:

V9400 Magic/t GeForce MX 4000 128 M DDR AGP 8x/4X/2X

ASUS V9400 Magic/t GDDR:

ASUS V9400 Magic equips with newest ASUS-specific award-winning features and nVidia's GeForce MX™ 4000 Graphics Processing Unit(GPU), which owns the best-in-class features, performance, and reliability. Incorporating various state-of-the-art technologies such as NVIDIA nView™, Lightspeed Memory Architecture (LMA) II , Accuview Antialiasing™. Along with ASUS ' GameFace™ and rich-spectrum of unique ASUS innovations, V9400Magic provides the end users the maximal graphics capabilities and performance in budget prices.

Short summary description ASUS V9400 Magic/t GDDR:

ASUS V9400 Magic/t, GDDR, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS V9400 Magic/t GDDR:

ASUS V9400 Magic/t. Graphics card memory type: GDDR. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.