ASUS logo

ASUS A9200SE/T GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44715
Info modified on:
04 Apr 2019, 05:14:39
Short summary description ASUS A9200SE/T GDDR:

ASUS A9200SE/T, GDDR, 64 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS A9200SE/T GDDR:

ASUS A9200SE/T. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.